Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 14 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .55in, 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .125in, 3.18mm |
Connector Length | 1.46in, 37.08mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
実装方法 | Box |
Packaging Quantity | 80 |
Packaging Method | Box |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Conn Ejector Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector Systems:Wire-To-Board | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102161-2?
Additional datasheets, footprints and schematics for 5102161-2 are listed on our Part Details page. You can also find images and similar parts to 5102161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102161-2 fall under?
The 5102161-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102161-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102161-2 have stock available?
Authorised distributors including Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 5102161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102161-2 often in real-time on the comparison pages.
What if I can't find stock of 5102161-2?
You can fill out our help required form which you can use to request a quote for 5102161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.