Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Latch Material | Glass Filled Polyester |
Latch Color | Black |
Number of Positions | 14 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze, Brass |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Solder Tail Contact Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Connector Height | .55in, 13.94mm |
Connector Length | 37.08mm, 1.46in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center & Dual |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature Type | Mounting Ears |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 80 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings A/L Univ Hdr 14P Ra Rohs Compliant: Yes |Amp Te Connectivity 5102160-2 | Newark Electronics |
Headers&Wire Housings A/L UNIV HDR 14P RA | Rapid Electronics |
TE Connectivity A/L UNIV HDR 14P RA Board Connector 14 C | Distrelec |
Conn Ejector Header HDR 14 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.79mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102160-2?
Additional datasheets, footprints and schematics for 5102160-2 are listed on our Part Details page. You can also find images and similar parts to 5102160-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102160-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102160-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102160-2 fall under?
The 5102160-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102160-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102160-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102160-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102160-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5102160-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102160-2 often in real-time on the comparison pages.
What if I can't find stock of 5102160-2?
You can fill out our help required form which you can use to request a quote for 5102160-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.