5102155-8 PCB Connectors by TE Connectivity

A/L UNIV HDR 34P VERT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for Farnell
Farnell
from US$2.54
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.80
568
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.00
562
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.93
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.35
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Ejection Latches Without
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 34
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm, 100µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Current Rating (Max) 1A
Contact Shape & Form Square
Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) .125in, 3.18mm
Connector Length 62.48mm, 2.46in
Connector Height .55in, 13.94mm
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 13.94mm
Shrouded End Dimension 3.81mm, .15in
Insulation Resistance 1000 – 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Top
Housing Color Black
Housing Material Nylon - GF
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Mating Retention Without
Mating Alignment Type Dual Polarizing Bar, Center
Polarization With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Alignment With
Panel Mount Feature Without
PCB Mount Retention Type Screw Mount
For Use With AMP-Latch Receptacle
Circuit Application Signal
実装方法 Tray
Packaging Quantity 50
Packaging Method Tray
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Universal Ejection Pin Headers
製品タイプ Connector
Connector System Wire-to-Board
Connector & Housing Type Plug
Termination Post & Tail Length 3.94mm, .155in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

A/L UNIV HDR 34P VERT Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 34 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102155-8 | Internal Number: 5102155-8 | TE Connectivity | TE Store
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America
A/L Univ Hdr 34P Vert |Amp Te Connectivity 5102155-8 | Newark Electronics
A/L UNIV HDR 34P VERT, Ribbon Cable Connectors | TE Connectivity 5102155-8 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5102155-8?

Additional datasheets, footprints and schematics for 5102155-8 are listed on our Part Details page. You can also find images and similar parts to 5102155-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5102155-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102155-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5102155-8 fall under?

The 5102155-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5102155-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5102155-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5102155-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5102155-8 have stock available?

Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5102155-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5102155-8 often in real-time on the comparison pages.

What if I can't find stock of 5102155-8?

You can fill out our help required form which you can use to request a quote for 5102155-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay