Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.41
|
738
in stock
|
Buy Now | |
TE Store
from US$2.86
|
2,027
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
738
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
738
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
738
in stock
|
Buy Now | |
Heilind Electronics
from US$2.52
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.52
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
Farnell
from US$3.84
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
Connector Length | 49.78mm, 1.96in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 13.94mm, .55in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
A/L UNIV HDR 24P VERT Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 24 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102153-5 | Internal Number: 5102153-5 | TE Connectivity | TE Store |
24 Pos Hdr 15Au W/Out Latches |Amp Te Connectivity 5102153-5 | Newark Electronics |
24 POS HDR 15AU W/OUT LATCHES | Rapid Electronics |
TE Connectivity A/L UNIV HDR 24P VERT Headers & Wire Hou | Distrelec |
Conn Ejector Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 24P VERT, Ribbon Cable Connectors | TE Connectivity 5102153-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102153-5?
Additional datasheets, footprints and schematics for 5102153-5 are listed on our Part Details page. You can also find images and similar parts to 5102153-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102153-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102153-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102153-5 fall under?
The 5102153-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102153-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102153-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102153-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102153-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5102153-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102153-5 often in real-time on the comparison pages.
What if I can't find stock of 5102153-5?
You can fill out our help required form which you can use to request a quote for 5102153-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.