Status: | Unknown |
---|---|
Series: | CPO Series |
RoHS: | Unknown |
GFCI Type | Receptacle |
---|---|
GFCI Plug Type | - |
GFCI Receptacle Type | - |
Current Rating | 15A |
Voltage Rating | 120VAC |
Cord Length - Imperial | - |
Cord Length - Metric | - |
Product Range | CPO Series |
Gender | Receptacle |
Height | 2.41" |
Gfci, Receptacle | Newark Electronics |
GFCI, RECEPTACLE | element14 |
Where can I find additional details, specifications and documents for a 51018351?
Additional datasheets, footprints and schematics for 51018351 are listed on our Part Details page. You can also find images and similar parts to 51018351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51018351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51018351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51018351 fall under?
The 51018351 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 51018351 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51018351 you can contact the distributor directly for product support, shipping queries etc.
Is the 51018351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51018351 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 51018351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51018351 often in real-time on the comparison pages.
What if I can't find stock of 51018351?
You can fill out our help required form which you can use to request a quote for 51018351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.