Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
No. of Spots | 3 Spot |
---|---|
Relative Humidity Levels | 5% 10% 15% |
External Height | 3" |
External Width | 2" |
For Use With | Moisture Barrier Bags |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HUMIDITY CARD, 5-10-15%, 125/CAN | RS |
Humidity Indicator Card, 15%rh, ±2.5% | Newark Electronics |
HUMIDITY INDICATOR CARD, 15%RH, ±2.5% | element14 |
5-10-15% Humidity Indicator Card | Future Electronics |
Humidity Indicator Card, 3 Spot, 2 X 3 In., 125 per Can | SCS 51015HIC125 | RS Americas |
Where can I find additional details, specifications and documents for a 51015HIC125?
Additional datasheets, footprints and schematics for 51015HIC125 are listed on our Part Details page. You can also find images and similar parts to 51015HIC125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51015HIC125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51015HIC125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51015HIC125 fall under?
The 51015HIC125 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 51015HIC125 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51015HIC125 you can contact the distributor directly for product support, shipping queries etc.
Is the 51015HIC125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51015HIC125 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 51015HIC125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51015HIC125 often in real-time on the comparison pages.
What if I can't find stock of 51015HIC125?
You can fill out our help required form which you can use to request a quote for 51015HIC125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.