5100H6 Part Information
Details for 5100H6 by Visual Communications
Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.4300 |
10 | 1.6200 |
25 | 1.4900 |
50 | 1.3700 |
100 | 1.2500 |
Stock Information
Details
Part Downloads
Part Specifications
LED Color | Blue |
Operating Voltage | 3.4V |
Mounting Hole Dia | 6.35mm |
Forward Current If | 45mA |
Luminous Intensity | 3mcd |
IP / NEMA Rating | Not Rated |
Product Range | 5100H Series |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5100H6?
Additional datasheets, footprints and schematics for 5100H6 are listed in our Part Details tab. You can also find the 5100H6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100H6 in the Pricing & Inventory tab next to part details. You can view 5100H6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100H6 fall under?
The 5100H6 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 5100H6 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100H6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100H6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5100H6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5100H6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100H6 often in real-time on the comparison pages.
What if I can't find stock of 5100H6?
You can fill out our help required form which you can use to request a quote for 5100H6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.