5100H1FL Visual Communications Parts by Visual Communications Company

PANEL INDICATOR RED 12V 6.35MM

Status: Unknown
Series: 5100H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$3.00
37
in stock
Buy Now
Logo for element14
element14
from US$3.28
37
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.82
-
Buy Now

Specifications

LED Colour Red
Operating Voltage 12V
Mounting Hole Dia 6.35mm
Forward Current If -
Luminous Intensity -
IP / NEMA Rating -
Product Range 5100H Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PANEL INDICATOR, RED, 12V, 6.35MM | element14
Panel-Style Led Lamp,red,diffused,lmp-2 Rohs Compliant: Yes |Vcc (Visual Communications Company) 5100H1FL | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5100H1FL?

Additional datasheets, footprints and schematics for 5100H1FL are listed on our Part Details page. You can also find images and similar parts to 5100H1FL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5100H1FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100H1FL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5100H1FL fall under?

The 5100H1FL is listed under Visual Communications Parts.

Can I view similar or alternative parts?

You can view similar parts to 5100H1FL when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5100H1FL you can contact the distributor directly for product support, shipping queries etc.

Is the 5100H1FL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5100H1FL have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 5100H1FL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5100H1FL often in real-time on the comparison pages.

What if I can't find stock of 5100H1FL?

You can fill out our help required form which you can use to request a quote for 5100H1FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay