Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.97
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$6.21
|
150
in stock
|
Buy Now | |
Distrelec
from US$9.68
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$5.82
|
-
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
RS Americas
from US$9.46
|
-
|
Buy Now | |
Boersig
from US$6.16
|
-
|
Buy Now |
Number of Columns | 25 |
---|---|
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Rows | 5 |
Number of Positions | 125 |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Performance Based |
Module Length | 49.88mm |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Connector lubricated with Bellcore approved lubricant. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 10 |
Shielded | No |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors B M-HDR 125P | Rapid Electronics |
TE Connectivity - AMP Z-PACK/B M-HDR 125P | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Z-Pack/B M-Hdr 125P Rohs Compliant: Yes |Amp Te Connectivity 5100785-9 | Newark Electronics |
Conn Hard Metric M 125 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack/B M-Hdr 125P | TE Connectivity 5100785-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5100785-9?
Additional datasheets, footprints and schematics for 5100785-9 are listed on our Part Details page. You can also find images and similar parts to 5100785-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100785-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100785-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100785-9 fall under?
The 5100785-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100785-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100785-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100785-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100785-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5100785-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100785-9 often in real-time on the comparison pages.
What if I can't find stock of 5100785-9?
You can fill out our help required form which you can use to request a quote for 5100785-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.