Prices starting from US$3.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.53 |
25
|
Buy Now | |
TE Store | US$9.56 |
5,498
|
Buy Now | |
TTI Europe | US$6.60 |
1,220
|
Buy Now | |
Newark Electronics | US$9.31 |
170
|
Buy Now | |
element14 | US$8.17 |
170
|
Buy Now | |
Farnell | US$7.64 |
170
|
Buy Now | |
Rapid Electronics | US$3.63 |
120
|
Buy Now | |
Distrelec | US$7.38 |
120
|
Buy Now | |
Avnet America | US$6.69 |
114
|
Buy Now | |
Future Electronics | US$6.92 |
-
|
Buy Now | |
RS Americas | US$11.27 |
-
|
Buy Now | |
Avnet Asia | US$7.37 |
-
|
Buy Now | |
Boersig | US$7.83 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Rows Loaded | Z, D, E, C, A, B, F |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 154 |
Backplane Architecture | Mezzanine |
Number of Rows | 7 |
Number of Columns | 22 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Performance Based |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .5µm, 20µin |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Front Mating Level | Level 1 |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
実装方法 | Tube |
Packaging Quantity | 10 |
Packaging Method | Tube |
Ground Component Type | Ground Return Shielding |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shielded | Yes |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK M.ASSY.154P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5100668-1 | Internal Number: 5100668-1 | TE Connectivity | TE Store |
Z-PACK/A 2MM HM PLG 154P VERT | TTI Europe |
Card Edge Conn, Header, 154Pos, 7Row | Newark Electronics |
CARD EDGE CONN, HEADER, 154POS, 7ROW | element14 |
Hard Metric Connectors HDR A/154P VRT B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP BP Connector Z-PACK M.ASSY.154P. | Distrelec |
Conn Hard Metric M 110Signal/44Ground POS 2mm Press Fit ST Thru-Hole | Avnet America |
154 (110 + 44 Ground) Position 2 mm Male Assembly Connector | Future Electronics |
Z-PACK HM SER,2mm Pitch 154Way 7 Row Straight Backplane Conn, Through Hole Term | TE Connectivity 5100668-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 154Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 7Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5100668-1?
Additional datasheets, footprints and schematics for 5100668-1 are listed on our Part Details page. You can also find images and similar parts to 5100668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100668-1 fall under?
The 5100668-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100668-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100668-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5100668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100668-1 often in real-time on the comparison pages.
What if I can't find stock of 5100668-1?
You can fill out our help required form which you can use to request a quote for 5100668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.