Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.11
Backplane Architecture | Mezzanine |
---|---|
Rows Loaded | A, E, D, B, C |
Number of Positions | 110 |
Number of Columns | 22 |
Number of Rows | 5 |
PCB Mount Orientation | Right Angle |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Performance Based |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Connector lubricated with Bellcore approved lubricant., Connector tested and qualified against Bellcore Quality Level III, Central Office Applications. |
Packaging Method | Tube |
Packaging Quantity | 11 |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Shielded | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK 2mm HM/A RAF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5100147-9 | Internal Number: 5100147-9 | TE Connectivity | TE Store |
Z-Pack/A Raf 110P |Amp Te Connectivity 5100147-9 | Newark Electronics |
Z-PACK 110 Position 2 mm 5 Row Hard Metric Printed Circuit Board Mount Socket | Future Electronics |
Conn Hard Metric F 110 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack 2MM, Hm/A Raf 110P | TE Connectivity 5100147-9 | RS Americas |
Z-PACK 2MM HM/A RAF 110P | Farnell |
Where can I find additional details, specifications and documents for a 5100147-9?
Additional datasheets, footprints and schematics for 5100147-9 are listed on our Part Details page. You can also find images and similar parts to 5100147-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100147-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100147-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100147-9 fall under?
The 5100147-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100147-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100147-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100147-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100147-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5100147-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100147-9 often in real-time on the comparison pages.
What if I can't find stock of 5100147-9?
You can fill out our help required form which you can use to request a quote for 5100147-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.