Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Square |
---|---|
Switch Lens Colour | Green |
Product Range | - |
For Use With | Pushbutton Switches |
Lens Height | 15.3mm |
Lens Width | 15.3mm |
Lens, Square, Green, Pushbutton Switch | Newark Electronics |
Lens, Plastic, Flush, Square, 15.3x15.3mm, Illuminative, Translucesnt, Green | EAO 51-951.5 | RS Americas |
LENS, SQUARE, GREEN, PUSHBUTTON SWITCH | element14 |
Industrial Panel Mount Indicators / Switch Indicators LPB RND WGREEN LENS | Sager |
Druckhaube grün flach | Boersig |
Where can I find additional details, specifications and documents for a 51-951.5?
Additional datasheets, footprints and schematics for 51-951.5 are listed on our Part Details page. You can also find images and similar parts to 51-951.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-951.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-951.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-951.5 fall under?
The 51-951.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 51-951.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-951.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-951.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-951.5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 51-951.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-951.5 often in real-time on the comparison pages.
What if I can't find stock of 51-951.5?
You can fill out our help required form which you can use to request a quote for 51-951.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.