Status: | Unknown |
---|---|
Series: | 51 Series |
RoHS: | Unknown |
Prices starting from US$3.08
Lens Shape | Round |
---|---|
Switch Lens Colour | Red |
Product Range | 51 Series |
SVHC | No SVHC (15-Jan-2018) |
Industrial Panel Mount Indicators / Switch Indicators LENS RND FLT TPT RED | Sager |
Push button Lens round red transparent | RS |
ROUND LENS, RED, PLASTIC | element14 |
Lens, Round, Red | Newark Electronics |
Lens, Plastic, Flat, Round, 15.8mm, Raised, Illuminative, Transparent, Red | EAO 51-933.2 | RS Americas |
Druckhaube rot flach D15.8 transparent | Boersig |
Where can I find additional details, specifications and documents for a 51-933.2?
Additional datasheets, footprints and schematics for 51-933.2 are listed on our Part Details page. You can also find images and similar parts to 51-933.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-933.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-933.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-933.2 fall under?
The 51-933.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 51-933.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-933.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-933.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-933.2 have stock available?
Authorised distributors including Sager, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 51-933.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-933.2 often in real-time on the comparison pages.
What if I can't find stock of 51-933.2?
You can fill out our help required form which you can use to request a quote for 51-933.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.