Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Yellow |
For Use With | Pushbutton Switches |
Lens Height | 15.3mm |
Lens Width | 21.5mm |
RoHS Compliant | Yes |
Lens, Rectangular, Yellow, Pushbutton Switch | Newark Electronics |
Lens, Plastic, Flat, Concave, 15.3x21.5mm, Illuminative, Transparent, Yellow | EAO 51-904.4 | RS Americas |
LENS, RECTANGULAR, YELLOW, PUSH BUTTON SWITCH | element14 |
Industrial Panel Mount Indicators / Switch Indicators PANEL PLUG REC BLK | Sager |
Druckhaube gelb konkav 15.3x21.5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 51-904.4?
Additional datasheets, footprints and schematics for 51-904.4 are listed on our Part Details page. You can also find images and similar parts to 51-904.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-904.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-904.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-904.4 fall under?
The 51-904.4 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 51-904.4 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-904.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-904.4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51-904.4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Boersig have stock available or on a lead time for 51-904.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-904.4 often in real-time on the comparison pages.
What if I can't find stock of 51-904.4?
You can fill out our help required form which you can use to request a quote for 51-904.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.