Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
28
in stock
|
Buy Now | |
RS Americas
from US$2.85
|
4
in stock
|
Buy Now | |
element14
from US$3.34
|
1
in stock
|
Buy Now | |
Farnell
from US$4.48
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$3.61
|
-
|
Buy Now | |
Distrelec
from US$1.95
|
-
|
Buy Now | |
Sager
from US$2.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
Collar Shape | Rectangular |
Colour | Red |
For Use With | EAO 51 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
Lens, Rectangular, Red | Newark Electronics |
Push button Lens rectangula red | RS |
Lens, Plastic, Flat, Rectangle, 15.3x21.5mm, Illuminative, Transparent, Red | EAO 51-903.2 | RS Americas |
LENS, 15.3X21.5MM, RED, 51 SERIES | element14 |
Indicating Light Lens, Red, 0.60 OD x 0.84 Ht, Plastic | Carlton-Bates |
EAO Switch Lens Rectangular Red Transparent Plastic 51 Series Switches | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TPT RED | Sager |
Druckhaube rot flach 15.3x21.5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 51-903.2?
Additional datasheets, footprints and schematics for 51-903.2 are listed on our Part Details page. You can also find images and similar parts to 51-903.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-903.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-903.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-903.2 fall under?
The 51-903.2 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 51-903.2 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-903.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-903.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51-903.2 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 51-903.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-903.2 often in real-time on the comparison pages.
What if I can't find stock of 51-903.2?
You can fill out our help required form which you can use to request a quote for 51-903.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.