Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
For Use With | EAO 51 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
Lens, Rectangular, Green | Newark Electronics |
Lens, Plastic, Flat, Rectangle, 15.3x21.5mm, Illuminative, Translucent, Green | EAO 51-901.5 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LVR-ROTARY MNT GD LL | Sager |
Druckhaube grĂ¼n flach 15.3x21.5 transluzent | Boersig |
Where can I find additional details, specifications and documents for a 51-901.5?
Additional datasheets, footprints and schematics for 51-901.5 are listed on our Part Details page. You can also find images and similar parts to 51-901.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-901.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-901.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-901.5 fall under?
The 51-901.5 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 51-901.5 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-901.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-901.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51-901.5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 51-901.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-901.5 often in real-time on the comparison pages.
What if I can't find stock of 51-901.5?
You can fill out our help required form which you can use to request a quote for 51-901.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.