51-414.036D Switches & Relays by EAO

Keylock switch 2 positions Rest(a)-Maintained LL 2NO UT D18 gold 311

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.01

Distributor Stock
Logo for RS
RS
from US$60.03
No stock
Buy Now
Logo for element14
element14
from US$69.84
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$60.03
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$64.98
-
Buy Now
Logo for Distrelec
Distrelec
from US$52.32
-
Buy Now
Logo for Sager
Sager
from US$52.04
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

KEYLOCK SWITCH, 2POS, DPST, 0.1A, 42V | element14
Keylock switch 2 positions main LL 2NO U | RS
Keylock Sw, Dpst-No, 0.1A, 42V, 2Pos | Newark Electronics
Keylock Switch,2Pos,18mm,2NO, Rest/MAINT, Key Remove A,0.1A,42VAC/DC, Universal | EAO 51-414.036D | RS Americas
EAO Key-Operated Switch 2NO 42 VAC/DC 2-Pos 90° Latching Function | Distrelec
Keylock Switches DIFFUSER OPAL FOR | Sager
Schlüsselschalt.2-St.R LL 2S U D18 Nr. 311 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 51-414.036D?

Additional datasheets, footprints and schematics for 51-414.036D are listed on our Part Details page. You can also find images and similar parts to 51-414.036D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 51-414.036D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-414.036D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 51-414.036D fall under?

The 51-414.036D is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 51-414.036D when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 51-414.036D you can contact the distributor directly for product support, shipping queries etc.

Is the 51-414.036D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 51-414.036D have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 51-414.036D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 51-414.036D often in real-time on the comparison pages.

What if I can't find stock of 51-414.036D?

You can fill out our help required form which you can use to request a quote for 51-414.036D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay