Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.17
|
19
in stock
|
Buy Now | |
Sager
from US$25.40
|
402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.35
|
35
in stock
|
Buy Now | |
Distrelec
from US$28.58
|
4
in stock
|
Buy Now | |
RS Americas
from US$33.16
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$34.49
|
-
|
Buy Now | |
element14
from US$37.81
|
-
|
Buy Now | |
Farnell
from US$34.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | On |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 42V |
Contact Voltage DC Nom | 42V |
Pushbutton Actuator Style | Round |
Emergency Stop Switches / E-Stop Switches STP SWTC W-ANTI TWIST RELEASE 1N.C | Sager |
Switch: emergency stop | Transfer Multisort Elektronik |
Switch Stop with twist release red LL 1N | RS |
EAO Stop Switch, 1NC, IP65, Faston Terminal, 2 x 0.5 mm | Distrelec |
E-Stop, Red, 24.5mm, 1NC, Maintained, Twist-to-Unlock, Non-Illum, 0.1A, 42VAC | EAO 51-256.026 | RS Americas |
Stop Switch, Spst-Nc, 42V | Newark Electronics |
E-STOP SWITCH, SPST-NC, 0.1A, 42V, PANEL | element14 |
Stopp Taste komplett 1Ö U Druckhaube rot | Boersig |
Where can I find additional details, specifications and documents for a 51-256.026?
Additional datasheets, footprints and schematics for 51-256.026 are listed on our Part Details page. You can also find images and similar parts to 51-256.026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-256.026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-256.026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-256.026 fall under?
The 51-256.026 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 51-256.026 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-256.026 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-256.026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-256.026 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Distrelec and RS Americas have stock available or on a lead time for 51-256.026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-256.026 often in real-time on the comparison pages.
What if I can't find stock of 51-256.026?
You can fill out our help required form which you can use to request a quote for 51-256.026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.