Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.58
Lamp Base Type | - |
---|---|
Mounting Hole Dia | 16mm |
Current Rating | 5A |
Supply Voltage | 250V |
Lens Shape | - |
Product Range | - |
Bulb Size | T-1 1/3 |
Collar Shape | Square |
Indicator ST 18x18 | RS |
Lamp, Indicator, Incandescent, T-1 1/3 | Newark Electronics |
Pushbutton Actuator, Raised, Plastic, Square,18x18mm, Illuminative, IP65,Solder | EAO 51-050.005 | RS Americas |
LAMP, INDICATOR, INCANDESCENT, T-1 1/3 | element14 |
Industrial Panel Mount Indicators / Switch Indicators IND SQ BLK SLDR | Sager |
Leuchtmelder-Vorsatz L 18x18 | Boersig |
Where can I find additional details, specifications and documents for a 51-050.005?
Additional datasheets, footprints and schematics for 51-050.005 are listed on our Part Details page. You can also find images and similar parts to 51-050.005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-050.005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-050.005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-050.005 fall under?
The 51-050.005 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 51-050.005 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-050.005 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-050.005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-050.005 have stock available?
Authorised distributors including Sorelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 51-050.005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-050.005 often in real-time on the comparison pages.
What if I can't find stock of 51-050.005?
You can fill out our help required form which you can use to request a quote for 51-050.005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.