Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mounting Hole Dia | 16mm |
---|---|
Current Rating | 5A |
Supply Voltage | 250V |
Lens Shape | Square |
Bulb Size | T-1 3/4 (5mm) |
Collar Shape | Square |
RoHS Compliant | Yes |
Indicator ST/PT 18x18 | RS |
Lamp, Indicator, Incandescent, T-1 3/4 | Newark Electronics |
Pushbutton Actuator, Plastic, Square,18x18mm, Illuminative, IP65,Solder 2.8x0.5 | EAO 51-050.002 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LPB REC MOM SLGP SLDR | Sager |
Leuchtmelder-Vorsatz L 2.8x0.5 18x18 | Boersig |
Where can I find additional details, specifications and documents for a 51-050.002?
Additional datasheets, footprints and schematics for 51-050.002 are listed on our Part Details page. You can also find images and similar parts to 51-050.002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-050.002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-050.002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-050.002 fall under?
The 51-050.002 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 51-050.002 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-050.002 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-050.002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51-050.002 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Boersig have stock available or on a lead time for 51-050.002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-050.002 often in real-time on the comparison pages.
What if I can't find stock of 51-050.002?
You can fill out our help required form which you can use to request a quote for 51-050.002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.