Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
RS Americas
from US$0.40
|
484
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
21
in stock
|
Buy Now | |
RS
from US$35.74
|
-
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$5.37
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Relay Specialties
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Tip / Nozzle Width | 3mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TIP, SLOPED, 3.0MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 7.5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
Product Range | - |
Current Rating | 220mA |
Lead Style | Bayonet BA9s |
Length | 23.9mm |
LAMP, INCANDESCENT, 7.5V, 1.65W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Accessory, Feet, Black, Polyurethane, Self Adhesive, 0.5 x 0.14 in. | Serpac 51 | RS Americas |
Non Skid Feet, Polyurethane Rubber |Serpac 51 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 7.5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
CML LAMPS - LAMP TYPE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CINCH Barrier Terminal Blocks |
---|---|
Accessory Type | Terminal Strip, Lug |
Connector Mounting | Panel Mount |
Connector Type | Terminal Strip, Lug |
Pitch Spacing | 9.53mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 7.5V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-3 1/2 |
MSCP | 1 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
AAAA THM BATTERY CLIP | Heilind Electronics |
Spring Steel with Tin Nickel Plate AAAA Snap-In PC Battery Clip | Future Electronics |
Battery Clip, Tin Nickel Plated Spring Steel Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAAA CLIP | Sager |
Where can I find additional details, specifications and documents for a 51?
Additional datasheets, footprints and schematics for 51 are listed on our Part Details page. You can also find images and similar parts to 51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51 fall under?
The 51 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 51 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51 you can contact the distributor directly for product support, shipping queries etc.
Is the 51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51 often in real-time on the comparison pages.
What if I can't find stock of 51?
You can fill out our help required form which you can use to request a quote for 51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.