Status: | Unknown |
---|---|
Series: | ZL Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 50V |
Product Range | ZL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Height | 30mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 30mm |
Impedance | 0.021ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
Leakage Current | 340µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 5000h |
Ripple Current AC | 2860mA |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Capacitor Al 105deg 680uF 50V 12.5x30 | RS |
Aluminum Electrolytic Capacitor, 680 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
ZL 680uF 50V 20% 12x30/5,0 | Rutronik |
Aluminium Electrolytic Capacitor, Zl Series, 680 - F, - 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50ZL680MEFC12.5X30 | Newark Electronics |
CAP, 680µF, 50V, 20% | element14 |
Where can I find additional details, specifications and documents for a 50ZL680MEFC12.5X30?
Additional datasheets, footprints and schematics for 50ZL680MEFC12.5X30 are listed on our Part Details page. You can also find images and similar parts to 50ZL680MEFC12.5X30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50ZL680MEFC12.5X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50ZL680MEFC12.5X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50ZL680MEFC12.5X30 fall under?
The 50ZL680MEFC12.5X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50ZL680MEFC12.5X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50ZL680MEFC12.5X30 you can contact the distributor directly for product support, shipping queries etc.
Is the 50ZL680MEFC12.5X30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50ZL680MEFC12.5X30 have stock available?
Authorised distributors including RS, Avnet Abacus, Rutronik, Newark Electronics and element14 have stock available or on a lead time for 50ZL680MEFC12.5X30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50ZL680MEFC12.5X30 often in real-time on the comparison pages.
What if I can't find stock of 50ZL680MEFC12.5X30?
You can fill out our help required form which you can use to request a quote for 50ZL680MEFC12.5X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.