Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
235
in stock
|
Buy Now | |
element14
from US$1.37
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
200
in stock
|
Buy Now | |
CoreStaff
from US$0.67
|
200
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 50V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 35.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxj Series, 2200 - F, - 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50YXJ2200M16X35.5 | Newark Electronics |
CAP, 2200µF, 50V, 20% | element14 |
YXJ 2200uF 50V 20% 16x35,5/7,5 | Rutronik |
Aluminum Electrolytic Capacitor, 2200 uF, 50 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50YXJ2200M16X35.5?
Additional datasheets, footprints and schematics for 50YXJ2200M16X35.5 are listed on our Part Details page. You can also find images and similar parts to 50YXJ2200M16X35.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50YXJ2200M16X35.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50YXJ2200M16X35.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50YXJ2200M16X35.5 fall under?
The 50YXJ2200M16X35.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50YXJ2200M16X35.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50YXJ2200M16X35.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 50YXJ2200M16X35.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50YXJ2200M16X35.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for 50YXJ2200M16X35.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50YXJ2200M16X35.5 often in real-time on the comparison pages.
What if I can't find stock of 50YXJ2200M16X35.5?
You can fill out our help required form which you can use to request a quote for 50YXJ2200M16X35.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.