Status: | Unknown |
---|---|
Series: | YXG Series |
RoHS: | Unknown |
Capacitance | 2700µF |
---|---|
Voltage Rating | 50V |
Product Range | YXG Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 40mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 6000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxg Series, 2700 - F, - 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50YXG2700MEFC18X40 | Newark Electronics |
CAP, 2700µF, 50V, 20% | element14 |
Aluminum Electrolytic Capacitor, 2700 uF, 50 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50YXG2700MEFC18X40?
Additional datasheets, footprints and schematics for 50YXG2700MEFC18X40 are listed on our Part Details page. You can also find images and similar parts to 50YXG2700MEFC18X40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50YXG2700MEFC18X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50YXG2700MEFC18X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50YXG2700MEFC18X40 fall under?
The 50YXG2700MEFC18X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50YXG2700MEFC18X40 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50YXG2700MEFC18X40 you can contact the distributor directly for product support, shipping queries etc.
Is the 50YXG2700MEFC18X40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50YXG2700MEFC18X40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 50YXG2700MEFC18X40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50YXG2700MEFC18X40 often in real-time on the comparison pages.
What if I can't find stock of 50YXG2700MEFC18X40?
You can fill out our help required form which you can use to request a quote for 50YXG2700MEFC18X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.