50TRV100M10X10.5 Capacitors by Rubycon Corporation

CAP 100µF 50V SMD

Status: Unknown
Series: TRV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can
Capacitance 100µF
Voltage Rating 50V
ESR 0.25ohm
Product Range TRV Series
Lifetime @ Temperature 8000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Ripple Current AC 670mA
Diameter 10mm
Height 10.5mm
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 100µF, 50V, SMD | Farnell
Aluminum Electrolytic Capacitor, 100uF, 50V, ± 20%, 8000 hours @ 105°C, Radial Can - SMD | Avnet Asia
Aluminum Electrolytic Capacitor, 100uF, 50V, � 20%, 8000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50TRV100M10X10.5?

Additional datasheets, footprints and schematics for 50TRV100M10X10.5 are listed on our Part Details page. You can also find images and similar parts to 50TRV100M10X10.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50TRV100M10X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50TRV100M10X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50TRV100M10X10.5 fall under?

The 50TRV100M10X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 50TRV100M10X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50TRV100M10X10.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 50TRV100M10X10.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50TRV100M10X10.5 have stock available?

Authorised distributors including element14, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for 50TRV100M10X10.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50TRV100M10X10.5 often in real-time on the comparison pages.

What if I can't find stock of 50TRV100M10X10.5?

You can fill out our help required form which you can use to request a quote for 50TRV100M10X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay