Status: | Unknown |
---|---|
Series: | RX30 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 50V |
Product Range | RX30 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 11.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Lifetime @ Temperature | 2000 hours @ 130°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Al 130deg 47uF 50V 11x11.5 | RS |
Aluminium Electrolytic Capacitor, Rx30 Series, 47 - F, - 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50RX3047M8X11.5 | Newark Electronics |
CAP, 47µF, 50V, 20% | element14 |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 2000 hours @ 130�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50RX3047M8X11.5?
Additional datasheets, footprints and schematics for 50RX3047M8X11.5 are listed on our Part Details page. You can also find images and similar parts to 50RX3047M8X11.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50RX3047M8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50RX3047M8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50RX3047M8X11.5 fall under?
The 50RX3047M8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50RX3047M8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50RX3047M8X11.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 50RX3047M8X11.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50RX3047M8X11.5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 50RX3047M8X11.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50RX3047M8X11.5 often in real-time on the comparison pages.
What if I can't find stock of 50RX3047M8X11.5?
You can fill out our help required form which you can use to request a quote for 50RX3047M8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.