Status: | Unknown |
---|---|
Series: | PX Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 50V |
Product Range | PX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 600mA |
CAP, 470µF, 50V, 20% | element14 |
Aluminium Electrolytic Capacitor, Px Series, 470 - F, - 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50PX470MEFCCA10X20 | Newark Electronics |
Where can I find additional details, specifications and documents for a 50PX470MEFCCA10X20?
Additional datasheets, footprints and schematics for 50PX470MEFCCA10X20 are listed on our Part Details page. You can also find images and similar parts to 50PX470MEFCCA10X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50PX470MEFCCA10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50PX470MEFCCA10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50PX470MEFCCA10X20 fall under?
The 50PX470MEFCCA10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50PX470MEFCCA10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50PX470MEFCCA10X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 50PX470MEFCCA10X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50PX470MEFCCA10X20 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 50PX470MEFCCA10X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50PX470MEFCCA10X20 often in real-time on the comparison pages.
What if I can't find stock of 50PX470MEFCCA10X20?
You can fill out our help required form which you can use to request a quote for 50PX470MEFCCA10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.