50MS56R8MEFC6.3X5 Capacitors by Rubycon Corporation

CAP 6.8µF 50V 20%

Status: Unknown
Series: MS5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.09
400
in stock
Buy Now
Logo for element14
element14
from US$0.07
5,442
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
5,442
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 50V
Product Range MS5 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 1000 hours @ 85°C
ESR 23.4ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
ESR Frequency 120Hz
ESR Temperature 25°C
External Length / Height 5mm
Lead Diameter 0.45mm
Leakage Current 3.9µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 1000h
Ripple Current AC 26mA
Ripple Current Frequency 120Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 50V

Alternative Descriptions

CAP, 6.8µF, 50V, 20% | element14
Capacitor Al 85deg 6.8uF 50V 6.3x5 | RS
Aluminium Electrolytic Capacitor, Ms5 Series, 6.8 - F, - 20%, 50 V, 6.3 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50MS56R8MEFC6.3X5 | Newark Electronics
Aluminum Electrolytic Capacitor, 6.8 uF, 50 V, � 20%, 1000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50MS56R8MEFC6.3X5?

Additional datasheets, footprints and schematics for 50MS56R8MEFC6.3X5 are listed on our Part Details page. You can also find images and similar parts to 50MS56R8MEFC6.3X5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50MS56R8MEFC6.3X5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50MS56R8MEFC6.3X5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50MS56R8MEFC6.3X5 fall under?

The 50MS56R8MEFC6.3X5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 50MS56R8MEFC6.3X5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50MS56R8MEFC6.3X5 you can contact the distributor directly for product support, shipping queries etc.

Is the 50MS56R8MEFC6.3X5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50MS56R8MEFC6.3X5 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 50MS56R8MEFC6.3X5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50MS56R8MEFC6.3X5 often in real-time on the comparison pages.

What if I can't find stock of 50MS56R8MEFC6.3X5?

You can fill out our help required form which you can use to request a quote for 50MS56R8MEFC6.3X5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay