Status: | Unknown |
---|---|
Series: | ML Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Product Range | ML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 4mm |
Lead Spacing | 1.5mm |
Height | 7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 7mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 3000h |
Ripple Current AC | 23mA |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
CAP, 4.7µF, 50V, 20% | element14 |
Capacitor Al 105deg 4.7uF 50V 4x7 | RS |
Aluminium Electrolytic Capacitor, Ml Series, 4.7 - F, - 20%, 50 V, 4 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 50ML4R7MEFC4X7 | Newark Electronics |
Aluminum Electrolytic Capacitor, 4.7 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50ML4R7MEFC4X7?
Additional datasheets, footprints and schematics for 50ML4R7MEFC4X7 are listed on our Part Details page. You can also find images and similar parts to 50ML4R7MEFC4X7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50ML4R7MEFC4X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50ML4R7MEFC4X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50ML4R7MEFC4X7 fall under?
The 50ML4R7MEFC4X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 50ML4R7MEFC4X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50ML4R7MEFC4X7 you can contact the distributor directly for product support, shipping queries etc.
Is the 50ML4R7MEFC4X7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50ML4R7MEFC4X7 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 50ML4R7MEFC4X7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50ML4R7MEFC4X7 often in real-time on the comparison pages.
What if I can't find stock of 50ML4R7MEFC4X7?
You can fill out our help required form which you can use to request a quote for 50ML4R7MEFC4X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.