50ML22MEFC8X5 Capacitors by Rubycon Corporation

CAP 22µF 50V 20%

Status: Unknown
Series: ML Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0356

Distributor Stock
Logo for RS
RS
from US$0.11
6
in stock
Buy Now
Logo for element14
element14
from US$0.12
2,778
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.26
2,593
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
37
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0356
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 50V
Product Range ML Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 2.5mm
Height 5mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 3000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 5mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +105°C
Operating life Time 3000h
Ripple Current AC 50mA
Tolerance - 20%
Voltage Rating V DC 50V

Alternative Descriptions

CAP, 22µF, 50V, 20% | element14
Aluminum Electrolytic Capacitor, 22Uf, 50V, Radial | Newark Electronics
Capacitor Al 105deg 22uF 50V 8x5 | RS
ML 22uF 50V 20% 8x5/2,5 | Rutronik
Aluminum Electrolytic Capacitor, 22 uF, 50 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50ML22MEFC8X5?

Additional datasheets, footprints and schematics for 50ML22MEFC8X5 are listed on our Part Details page. You can also find images and similar parts to 50ML22MEFC8X5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50ML22MEFC8X5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50ML22MEFC8X5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50ML22MEFC8X5 fall under?

The 50ML22MEFC8X5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 50ML22MEFC8X5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50ML22MEFC8X5 you can contact the distributor directly for product support, shipping queries etc.

Is the 50ML22MEFC8X5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50ML22MEFC8X5 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS and Rutronik have stock available or on a lead time for 50ML22MEFC8X5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50ML22MEFC8X5 often in real-time on the comparison pages.

What if I can't find stock of 50ML22MEFC8X5?

You can fill out our help required form which you can use to request a quote for 50ML22MEFC8X5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay