Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Replacement Lamp |
---|---|
For Use With | Flashing Halogen Beacons |
Product Range | - |
Current Rating | 200mA |
External Height | 98.4mm |
IP / NEMA Rating | NEMA 4X |
LED Color | White |
Lens Diameter | 82.6mm |
Lamp, Halogen,12W, Class 125 Replacement, Steady-On, Trade Number 15T7DC | Edwards Signaling 50LMP-12WH-D | RS Americas |
Lamp, Halogen | Newark Electronics |
Where can I find additional details, specifications and documents for a 50LMP-12WH-D?
Additional datasheets, footprints and schematics for 50LMP-12WH-D are listed on our Part Details page. You can also find images and similar parts to 50LMP-12WH-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50LMP-12WH-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50LMP-12WH-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50LMP-12WH-D fall under?
The 50LMP-12WH-D is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 50LMP-12WH-D when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50LMP-12WH-D you can contact the distributor directly for product support, shipping queries etc.
Is the 50LMP-12WH-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50LMP-12WH-D have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 50LMP-12WH-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50LMP-12WH-D often in real-time on the comparison pages.
What if I can't find stock of 50LMP-12WH-D?
You can fill out our help required form which you can use to request a quote for 50LMP-12WH-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.