50FR4-3-1 Part Information

Details for 50FR4-3-1 by Pepperl & Fuchs

Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors

Part Downloads

Part Specifications

Sensing Range Max 11.4mm
Sensor Mounting Panel Mount
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Supply Current 750mA
Product Range 50FR4-3-1
Contact Current AC Max 750mA
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MAGNETIC REED PROXIMITY SENSOR; Sensing Range Max:11.4mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:750mA; Product Range:50FR4-3-1; Contact Current AC Max:750mA RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50FR4-3-1?

Additional datasheets, footprints and schematics for 50FR4-3-1 are listed in our Part Details tab. You can also find the 50FR4-3-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50FR4-3-1 in the Pricing & Inventory tab next to part details. You can view 50FR4-3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50FR4-3-1 fall under?

The 50FR4-3-1 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 50FR4-3-1 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50FR4-3-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 50FR4-3-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 50FR4-3-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 50FR4-3-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50FR4-3-1 often in real-time on the comparison pages.

What if I can't find stock of 50FR4-3-1?

You can fill out our help required form which you can use to request a quote for 50FR4-3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 50FR4-3-1

Loading...
Loading Results for 50FR4-3-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us