Status: | Unknown |
---|---|
Series: | 50 Series |
RoHS: | Unknown |
Prices starting from US$16.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.57
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$54.28
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$55.40
|
7
in stock
|
Buy Now | |
Avnet America
from US$16.23
|
-
|
Buy Now | |
RS Americas
from US$26.69
|
-
|
Buy Now | |
element14
from US$20.50
|
-
|
Buy Now | |
Sager
from US$19.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 60° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 220V |
Product Range | 50 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 200mA |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (27-Jun-2018) |
Rotary Switch, 60 Deg, # Of Decks: 01, Poles/Deck: 2, Positions/Pole: Adj, Contact Type: Non-Shorting, Termination: Solder Lug |Grayhill 50D60-01-2-AJN | Newark Electronics |
Rotary Switches RotarySwitch Adjstbl Stop 60deg | Rapid Electronics |
Switch Rotary DP Flatted Shaft Solder Lug 0.2A 220VAC 28VDC | Avnet America |
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting | Grayhill 50D60-01-2-AJN | RS Americas |
SWITCH, 2POLE, 3 POS, 0.2A, 220V, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 50D60-01-2-AJN?
Additional datasheets, footprints and schematics for 50D60-01-2-AJN are listed on our Part Details page. You can also find images and similar parts to 50D60-01-2-AJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50D60-01-2-AJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50D60-01-2-AJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50D60-01-2-AJN fall under?
The 50D60-01-2-AJN is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 50D60-01-2-AJN when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50D60-01-2-AJN you can contact the distributor directly for product support, shipping queries etc.
Is the 50D60-01-2-AJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50D60-01-2-AJN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 50D60-01-2-AJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50D60-01-2-AJN often in real-time on the comparison pages.
What if I can't find stock of 50D60-01-2-AJN?
You can fill out our help required form which you can use to request a quote for 50D60-01-2-AJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.