Status: | Unknown |
---|---|
Series: | 50 Series |
RoHS: | Unknown |
Prices starting from US$15.22
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 220V |
Product Range | 50 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 200mA |
Contact Voltage DC Max | 28V |
SVHC | No SVHC (27-Jun-2018) |
Angle | 36° |
Contact Configuration | SPST |
Switch Operation | Off-On |
Rotary Switch, 36 Deg, # Of Decks: 01, Poles/Deck: 1, Positions/Pole: Adj, Contact Type: Non-Shorting, Termination: Pc Mount |Grayhill 50CDP36-01-1-AJN | Newark Electronics |
Rotary Switches 50CDP36-01-1-AJN | Rapid Electronics |
Switch Rotary SP Flatted Shaft PC Pins 0.2A 220VAC 28VDC | Avnet America |
Rotary Switch, 36 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: ADJ, Cont | Grayhill 50CDP36-01-1-AJN | RS Americas |
SWITCH, ROTARY, 1 POLE, 10 POS | element14 |
Rotary Switches Rotary Switch, Military w/o panel seal, adjustable stop, PC mount, 36-deg | Sager |
Where can I find additional details, specifications and documents for a 50CDP36-01-1-AJN?
Additional datasheets, footprints and schematics for 50CDP36-01-1-AJN are listed on our Part Details page. You can also find images and similar parts to 50CDP36-01-1-AJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50CDP36-01-1-AJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50CDP36-01-1-AJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50CDP36-01-1-AJN fall under?
The 50CDP36-01-1-AJN is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 50CDP36-01-1-AJN when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50CDP36-01-1-AJN you can contact the distributor directly for product support, shipping queries etc.
Is the 50CDP36-01-1-AJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50CDP36-01-1-AJN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 50CDP36-01-1-AJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50CDP36-01-1-AJN often in real-time on the comparison pages.
What if I can't find stock of 50CDP36-01-1-AJN?
You can fill out our help required form which you can use to request a quote for 50CDP36-01-1-AJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.