Status: | Unknown |
---|---|
Series: | 50 Series |
RoHS: | Unknown |
Prices starting from US$19.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$41.15
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$44.04
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$31.90
|
75
in stock
|
Buy Now | |
Avnet America
from US$23.48
|
-
|
Buy Now | |
RS Americas
from US$30.85
|
-
|
Buy Now | |
element14
from US$21.84
|
-
|
Buy Now | |
Sager
from US$19.77
|
-
|
Buy Now |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 36° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 220V |
Product Range | 50 Series |
Illumination | Non Illuminated |
Rotary Switch, 36 Deg, # Of Decks: 01, Poles/Deck: 1, Positions/Pole: Adj, Contact Type: Non-Shorting, Termination: Solder Lug |Grayhill 50CD36-01-1-AJN | Newark Electronics |
Rotary SW ElectricalSwitch Rotary NotOver5Amp | Rapid Electronics |
Switch Rotary SP Flatted Shaft Solder Lug 0.2A 220VAC 28VDC | Avnet America |
Rotary Switch, 36 DEG, # of Decks: 01, Poles/Deck: 1, Positions/Pole: ADJ, Cont | Grayhill 50CD36-01-1-AJN | RS Americas |
Rotary Switches ElectricalSwitch Rotary NotOver5Amp | Sager |
Where can I find additional details, specifications and documents for a 50CD36-01-1-AJN?
Additional datasheets, footprints and schematics for 50CD36-01-1-AJN are listed on our Part Details page. You can also find images and similar parts to 50CD36-01-1-AJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50CD36-01-1-AJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50CD36-01-1-AJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50CD36-01-1-AJN fall under?
The 50CD36-01-1-AJN is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 50CD36-01-1-AJN when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50CD36-01-1-AJN you can contact the distributor directly for product support, shipping queries etc.
Is the 50CD36-01-1-AJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50CD36-01-1-AJN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 50CD36-01-1-AJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50CD36-01-1-AJN often in real-time on the comparison pages.
What if I can't find stock of 50CD36-01-1-AJN?
You can fill out our help required form which you can use to request a quote for 50CD36-01-1-AJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.