Status: | Active |
---|---|
Series: | 50C02CH |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
5,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,990
in stock
|
Buy Now | |
element14
from US$0.11
|
5,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,925
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Large Current Capacitance |
Low Collector to Emitter Saturation Voltage (Resistance): RCE(sat) typ=175mΩ [IC=0.5A, IB=50mA] |
Ultrasmall Package Facilitates Miniaturization in End Products |
Small ON-Resistance (Ron) |
Applications |
---|
Low-Frequency Amplifier |
Small Motor Drive |
End Products |
---|
High Speed Switching |
Muting Circuit |
Description | 50C02CH |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 300 |
hFE Max | 800 |
fT Min (MHz) | - |
PTM Max (W) | 0.7 |
Package Type | CPH-3 |
Transistor, Npn, 50V, 0.5A, Sot-23 | Newark Electronics |
TRANSISTOR, NPN, 50V, 0.5A, SOT-23 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors - BJT BIP NPN 0.5A 50V | Future Electronics |
Trans GP BJT NPN 50V 0.5A 3-Pin CPH | Avnet America |
Where can I find additional details, specifications and documents for a 50C02CH-TL-E?
Additional datasheets, footprints and schematics for 50C02CH-TL-E are listed on our Part Details page. You can also find images and similar parts to 50C02CH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50C02CH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50C02CH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50C02CH-TL-E fall under?
The 50C02CH-TL-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 50C02CH-TL-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50C02CH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 50C02CH-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 50C02CH-TL-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 50C02CH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50C02CH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 50C02CH-TL-E?
You can fill out our help required form which you can use to request a quote for 50C02CH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.