Status: | Active |
---|---|
Series: | 50A02CH |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
150
in stock
|
Buy Now | |
element14
from US$0.27
|
150
in stock
|
Buy Now | |
Farnell
from US$0.25
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Collector Current Capability |
Low Collector to Emitter Saturation Voltage (Resistance): RCE(sat) typ=210mΩ [IC=0.5A, IB=50mA] |
Low ON-Resistance (Ron) |
Pb-Free, Halogen Free and RoHS compliance |
Applications |
---|
Low-Frequency Amplifier |
Small Motor Drive |
End Products |
---|
High Speed Switching |
Muting Circuit |
Description | 50A02CH |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 0.5 |
VCEO(sus) Min (V) | 50 |
hFE Min | 200 |
hFE Max | 500 |
PTM Max (W) | 0.7 |
fT Min (MHz) | 600 |
Package Type | CPH-3 |
Transistor PNP 50V 500mA VCE(sat) CPH3 | RS |
Bipolar Transistor, Pnp, 50V, Cph-3 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP, 50V, CPH-3 | element14 |
Trans GP BJT PNP 50V 0.5A 3-Pin CPH T/R | Avnet Silica |
50A02CH Series PNP 700 mW 50V 500 mA Surface Mount Switching Transistor - SOT-23 | Future Electronics |
ON Semi 50A02CH-TL-E PNP Bipolar Transistor, 0.5 A, 50 V, 3-Pin CPH | ON Semiconductor 50A02CH-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 50A02CH-TL-E?
Additional datasheets, footprints and schematics for 50A02CH-TL-E are listed on our Part Details page. You can also find images and similar parts to 50A02CH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50A02CH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50A02CH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50A02CH-TL-E fall under?
The 50A02CH-TL-E is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to 50A02CH-TL-E when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50A02CH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 50A02CH-TL-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 50A02CH-TL-E have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 50A02CH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50A02CH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 50A02CH-TL-E?
You can fill out our help required form which you can use to request a quote for 50A02CH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.