509762-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 509762-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 509762-000
Series Information for 509762-000 - TE Connectivity
  • Status: Active
  • Aliases: 509762-000, 3-1198176-1
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD09Y-L

Specifications

Marker Color:
Yellow
Marker Size:
STD 09
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Compatible Cable Diameter:
.126 – .177in, 3.2 – 4.5mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
L
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD09Y-L
Newark Electronics
STD09Y-L
Avnet America
Cable Accessories Wire Marker Yellow Box
Avnet Europe
Cable Accessories Wire Marker Yellow Box
Conrad
; No. of markers: 30; Imprint: L ;