5096C Alpha Wire Parts by Alpha Wire

CABLE 24AWG SCRN 6CORE PER M

Status: Unknown
Series: Xtra Guard 1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.84

Distributor Stock
Logo for Farnell
Farnell
from US$18.84
No stock
Buy Now
Logo for element14
element14
from US$26.82
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Slate
No. of Max Strands x Strand Size 7 x 32AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 5.21mm
Voltage Rating 300V
Product Range Xtra Guard 1 Series
SVHC No SVHC (27-Jun-2018)
Alpha Type Number 5096C
Approval Bodies UL
Cable Type Foil Shield
Cable UL Style Number UL2464
Conductor Make-up 7 / 32AWG
Drain Wire Type Tinned Copper
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Outer Diameter 5.21mm
Primary Insulation Thickness 0.81mm
Screen Type Primary Aluminium / Polyester Foil
Secondary Insulation Material PVC
Standard CSA/flame test-4 UL/UL94V-1
Voltage Rating VAC 300V
Wire Size 24AWG

Alternative Descriptions

CABLE 24AWG, SCRN 6CORE, PER M | element14
CABLE 24AWG, SCRN 6CORE, PER M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5096C?

Additional datasheets, footprints and schematics for 5096C are listed on our Part Details page. You can also find images and similar parts to 5096C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5096C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5096C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5096C fall under?

The 5096C is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 5096C when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5096C you can contact the distributor directly for product support, shipping queries etc.

Is the 5096C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5096C have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 5096C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5096C often in real-time on the comparison pages.

What if I can't find stock of 5096C?

You can fill out our help required form which you can use to request a quote for 5096C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay