Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Hole Size (Recommended) | 1.04mm, .041in |
Wire Size | .081 – .162mm², 28 – 25AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | .168in, 4.27mm |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sleeve Style | Open Bottom |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Conn Discrete Socket SKT 1 POS Solder ST Thru-Hole Loose Piece | Avnet America |
SOCKET, MIN-SPR AU-AU SER-1, Pin Sockets | TE Connectivity 50935-6 | RS Americas |
Socket, 4.27Mm, 28-25Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 50935-6?
Additional datasheets, footprints and schematics for 50935-6 are listed on our Part Details page. You can also find images and similar parts to 50935-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50935-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50935-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50935-6 fall under?
The 50935-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50935-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50935-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 50935-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50935-6 have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 50935-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50935-6 often in real-time on the comparison pages.
What if I can't find stock of 50935-6?
You can fill out our help required form which you can use to request a quote for 50935-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.