Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
9,999
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
19,888
in stock
|
Buy Now | |
element14
from US$0.45
|
10,159
in stock
|
Buy Now | |
TE Store
from US$0.66
|
9,029
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Hole Size (Recommended) | 1.04mm, .041in |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Socket Length | .168in, 4.27mm |
Wire Size | 28 – 25AWG, .081 – .162mm² |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece, Bag |
Sealable | No |
Connector System | Cable-to-Board |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Discrete Socket, Pc Board | Newark Electronics |
CONNECTOR, SPRING CONTACT | element14 |
SOCKET,MIN-SPR AU-AU SER-1 Socket Length: 4.27 mm Socket Length: .168 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Closed Bottom Mini Spring Sockets: Closed Bottom & 3A | 4.27 mm .168" .041" 1.04 mm | Part Number: 50935 | Internal Number: 50935 | TE Connectivity | TE Store |
4.27 mm Lenght Gold Flash Closed Bottom Socket Receptacle Connector | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Augat, Socket, Min-SPR, AU-AU, SER-1 (50935) | TE Connectivity 50935 | RS Americas |
TE Connectivity - AMP SOCKET,MIN-SPR AU-AU SER-1 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.04mm |
Terminal Plating | Gold |
Overall Length | 4.27mm |
Length - Below Flange | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 50935?
Additional datasheets, footprints and schematics for 50935 are listed on our Part Details page. You can also find images and similar parts to 50935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50935 fall under?
The 50935 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50935 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50935 you can contact the distributor directly for product support, shipping queries etc.
Is the 50935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50935 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and TTI Europe have stock available or on a lead time for 50935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50935 often in real-time on the comparison pages.
What if I can't find stock of 50935?
You can fill out our help required form which you can use to request a quote for 50935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.