Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round |
Knob Diameter | 28mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | N |
External Length / Height | 16mm |
Height | 16mm |
Knob / Dial - Diameter Metric | 28mm |
Knob / Dial Height - Metric | 16mm |
Material | Aluminium |
Knob, Aluminium, Setscrew | Newark Electronics |
KNOB, ALUMINIUM, SETSCREW | element14 |
Where can I find additional details, specifications and documents for a 509.613?
Additional datasheets, footprints and schematics for 509.613 are listed on our Part Details page. You can also find images and similar parts to 509.613 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 509.613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 509.613 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 509.613 fall under?
The 509.613 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 509.613 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 509.613 you can contact the distributor directly for product support, shipping queries etc.
Is the 509.613 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 509.613 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 509.613.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 509.613 often in real-time on the comparison pages.
What if I can't find stock of 509.613?
You can fill out our help required form which you can use to request a quote for 509.613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.