509-0593 Soldering by Multicomp

SOLDER WIRE LEAD FREE 0.5MM 250G

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$36.92


Distributor Starting From Stock
Logo for element14 element14 US$41.39
94
Buy Now
Logo for Newark Electronics Newark Electronics US$36.92
75
Buy Now
View Full Pricing & Stock Comparison

Specifications

Flux Type No Clean and Rosin Flux
Solder Alloy 99.3 0.7 Sn Cu
External Diameter - Metric 0.5mm
External Diameter - Imperial 0.02"
Melting Temperature 227°C
Weight - Metric 250g
Weight - Imperial 8.818oz
Product Range -
SVHC No SVHC (07-Jul-2017)
Bit Temperature 350°C
Bit Temperature Max 370°C
Bit Temperature Min 350°C
External Diameter 0.5mm
Material Composition Lead Free 99.3% Tin 0.7% Copper Alloy
Outer Diameter 0.5mm
Weight 250g
Wire Diameter 0.5mm

Alternative Descriptions

SOLDER WIRE, LEAD FREE, 0.5MM, 250G | element14
Solder Wire, 99.3/0.7 Sn/Cu 227°C 0.25Kg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 509-0593?

Additional datasheets, footprints and schematics for 509-0593 are listed on our Part Details page. You can also find images and similar parts to 509-0593 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 509-0593 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 509-0593 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 509-0593 fall under?

The 509-0593 is listed under Tools & Maintenance > Soldering > Solder.

Can I view similar or alternative parts?

You can view similar parts to 509-0593 when available in the Solder range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 509-0593 you can contact the distributor directly for product support, shipping queries etc.

Is the 509-0593 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 509-0593 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 509-0593.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 509-0593 often in real-time on the comparison pages.

What if I can't find stock of 509-0593?

You can fill out our help required form which you can use to request a quote for 509-0593 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay