509-0520 Soldering by Multicomp

SOLDER WIRE 60/40 0.7MM 250G

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.92

Distributor Stock
Logo for Farnell
Farnell
from US$20.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Flux Type Rosin
Solder Alloy 60 40 Sn Pb
External Diameter - Metric 0.7mm
External Diameter - Imperial 0.028"
Melting Temperature 180°C
Weight - Metric 250g
Weight - Imperial 8.818oz
Product Range -
SVHC No SVHC (07-Jul-2017)
Bit Temperature 308°C
External Diameter 0.7mm
Material Composition 60/40 (60% Tin 40% Lead)
Outer Diameter 0.7mm
Weight 250g
Wire Diameter 0.7mm

Alternative Descriptions

SOLDER WIRE, 60/40, 0.7MM, 250G | Farnell
Solder Wire, 60/40 Sn/Pb, 180 Deg, 250G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 509-0520?

Additional datasheets, footprints and schematics for 509-0520 are listed on our Part Details page. You can also find images and similar parts to 509-0520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 509-0520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 509-0520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 509-0520 fall under?

The 509-0520 is listed under Tools & Maintenance > Soldering > Solder.

Can I view similar or alternative parts?

You can view similar parts to 509-0520 when available in the Solder range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 509-0520 you can contact the distributor directly for product support, shipping queries etc.

Is the 509-0520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 509-0520 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 509-0520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 509-0520 often in real-time on the comparison pages.

What if I can't find stock of 509-0520?

You can fill out our help required form which you can use to request a quote for 509-0520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay