Primary Product Material | PVC |
---|---|
Primary Product Color | Natural |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Product Length | 120in |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Pull Loop |
Product Type | Accessory |
Headers&wire Housings Pull Loop Cut Length 120In |Amp Te Connectivity 5088450-1 | Newark Electronics |
Headers&Wire Housings PULL LOOP CUT LENGTH 120IN | Rapid Electronics |
TE Connectivity PULL LOOP CUT LENGTH 120 IN Headers & Wi | Distrelec |
Connector Accessories Pull Tab Polyvinyl Chloride Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Pull Loop |
---|---|
For Use With | AMP-LATCH Series Connectors |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5088450-1?
Additional datasheets, footprints and schematics for 5088450-1 are listed on our Part Details page. You can also find images and similar parts to 5088450-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5088450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5088450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5088450-1 fall under?
The 5088450-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5088450-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5088450-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5088450-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5088450-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5088450-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5088450-1 often in real-time on the comparison pages.
What if I can't find stock of 5088450-1?
You can fill out our help required form which you can use to request a quote for 5088450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.