Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Plating Material | Tin, Copper |
---|---|
Stripe Color | Blue |
Weight per Piece | 1.228g |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | 20.65mm, .813in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .145in, 3.68mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #6, 14Awg, Blue | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin T/R | Avnet America |
Terminal, PIDG, R 16-14 6 | TE Connectivity 50881-2 | RS Americas |
TERMINAL, RING TONGUE, #6, 14AWG, BLUE | element14 |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 50881-2 | Internal Number: 50881-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 50881-2?
Additional datasheets, footprints and schematics for 50881-2 are listed on our Part Details page. You can also find images and similar parts to 50881-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50881-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50881-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50881-2 fall under?
The 50881-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50881-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50881-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50881-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50881-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 50881-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50881-2 often in real-time on the comparison pages.
What if I can't find stock of 50881-2?
You can fill out our help required form which you can use to request a quote for 50881-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.