Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
508710-000,
3-1200584-7 |
Label Color | White |
---|---|
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 5000 |
実装方法 | Roll |
Packaging Method | Roll |
Number of Labels Across | 1 |
Label Thickness | 178Micron |
Label Height | 9.5mm, .375in |
Label Style | Die-Cut |
Label Material | Nylon |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Flagging |
Operating Temperature Range | -40 – 145°C, -40 – 293°F |
Wire Labels & Markers NC 2/.375 WH PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a 508710-000?
Additional datasheets, footprints and schematics for 508710-000 are listed on our Part Details page. You can also find images and similar parts to 508710-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 508710-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 508710-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 508710-000 fall under?
The 508710-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 508710-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 508710-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 508710-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 508710-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 508710-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 508710-000 often in real-time on the comparison pages.
What if I can't find stock of 508710-000?
You can fill out our help required form which you can use to request a quote for 508710-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.