Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,543
in stock
|
Buy Now | |
TE Store
from US$0.82
|
5,771
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
3,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
3,137
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
3,137
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now |
Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Type | Socket |
Contact Spring Plating Thickness | .127µm, 30µin |
Contact Base Material | Beryllium Copper |
Socket Length | .26in, 6.6mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .034 – .041in, .86 – 1.04mm |
Hole Size (Recommended) | 1.83mm, .072in |
Wire Size | .518 – .823mm², 20 – 18AWG |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sleeve Style | Knockout Bottom |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR AU SER-4 Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Knockout Bottom Miniature Spring Sockets: Knockout Bottom Beryllium Copper & 6.5A | 6.6 mm .26" .072" 1.83 mm | Part Number: 50865-2 | Internal Number: 50865-2 | TE Connectivity | TE Store |
Ic & Component Sockets Mini-Spring Skt Au |Amp Te Connectivity 50865-2 | Newark Electronics |
IC&Component Sockets MINI-SPRING SKT Au | Rapid Electronics |
TE Connectivity - AMP Socket MIN-SPR AU SER-4 | Distrelec |
TERMINAL, TURRET, 1.83MM, NON INSULATED | Farnell |
MINI SPRING SOCKET SERIES 4 | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR AU SER-4, Pin Sockets | TE Connectivity 50865-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 50865-2?
Additional datasheets, footprints and schematics for 50865-2 are listed on our Part Details page. You can also find images and similar parts to 50865-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50865-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50865-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50865-2 fall under?
The 50865-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 50865-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50865-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 50865-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50865-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 50865-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50865-2 often in real-time on the comparison pages.
What if I can't find stock of 50865-2?
You can fill out our help required form which you can use to request a quote for 50865-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.