50865

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 50865
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 50865
Details for TE Store
50865
SOCKET,MIN-SPR AU SER-4 Socket Length:.26 in
Buy Directly from TE Store (9472 in Stock)
$0.5600 per unit
Series Information for 50865 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR AU SER-4

Specifications

Sleeve Material:
Copper
Sealant:
No
Sleeve Plating Material:
Gold Flash over Nickel
Contact Mating Area Plating Thickness:
30µm, 30µin
Socket Type:
Discrete
Contact Current Rating (Max):
7.5A
Contact Base Material:
Beryllium Copper
Contact Spring Plating Thickness:
30µin, .127µm
Contact Spring Plating Material:
Gold
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Socket Length:
.26in, 6.6mm
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Mating Pin Diameter Range:
.034 – .041in, .86 – 1.04mm
Hole Size (Recommended):
1.83mm, .072in
Wire Size:
20 – 18AWG, .518 – .823mm²
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Product Type:
Contact
Profile:
Zero
Wire/Cable Type:
Discrete Wire
Connector System:
Cable-to-Board
Sealable:
No
Sleeve Style:
Closed Bottom
Connector & Contact Terminates To:
Printed Circuit Board
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MIN-SPR AU SER-4 Socket Length:.26 in;Socket Length:6.6 mm;Hole Size (Recommended):1.83 mm;Hole Size (Recommended):.072 in;Sealant:No 0.26" 6.6 mm 1.83 mm .072" | TE Connectivity
Future Electronics
6.60 mm Lenght Gold Closed Bottom Socket Receptacle Connector

Similar Products