50864-6

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 50864-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 50864-6
Series Information for 50864-6 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR SN SER-3

Specifications

Sleeve Material:
Copper
Sealant:
No
Sleeve Plating Material:
Tin
Contact Base Material:
Beryllium Copper
Contact Spring Plating Thickness:
30µin, 2.54µm
Contact Spring Plating Material:
Tin
Contact Current Rating (Max):
6.5A
Contact Transmits (Typical):
Signal (Data)/Power
Contact Type:
Socket
Socket Type:
Discrete
Contact Mating Area Plating Thickness:
2.54µm
Hole Size (Recommended):
.062in, 1.57mm
Mating Pin Diameter Range:
.026 – .033in, .66 – .84mm
Wire Size:
22 – 20AWG, .326 – .518mm²
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Socket Length:
.257in, 6.53mm
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Method:
Bag, Loose Piece
Packaging Quantity:
2000
Sleeve Style:
Closed Bottom
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Printed Circuit Board
Profile:
Zero
Sealable:
No
Product Type:
Contact
Connector System:
Cable-to-Board
Termination Method to Wire & Cable:
Solder
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Insertion Method:
Hand/Semi-Automatic/Automatic
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR SN SER-3
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece

Similar Products